Molex Connector, Dimm Socket, 288Pos; Product Range Molex 78726-1004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Dimm Socket, 288Pos; Product Range Molex - 33AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 288Pos; Product Range Molex
33AH2238
Connector, Dimm Socket, 288Pos; Product Range Molex 33AH2238
CONNECTOR, DIMM SOCKET, 288POS; Product Range:78726 Series; Connector Type:DIMM Socket; No. of Contacts:288Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 288POS; Product Range:78726 Series; Connector Type:DIMM Socket; No. of Contacts:288Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 78726-1004 33AH2238
Product Name Connector, Dimm Socket, 288Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products