Molex Connectors,Interconnects 787231001

Description
Manufacturer: Molex, LLC Win Source Part Number: 100248-0787231001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 78723 Packaging: Reel(TR) Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.053" (1.35mm) Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 100248-0787231001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 78723 Packaging: Reel(TR) Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.053" (1.35mm) Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 100248-0787231001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
100248-0787231001
Connectors,Interconnects 100248-0787231001
Manufacturer: Molex, LLC Win Source Part Number: 100248-0787231001 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 78723 Packaging: Reel(TR) Number of Positions: 6 Mounting Style: Surface Mount, Right Angle Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.053" (1.35mm) Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 100248-0787231001
Category: Connectors,Interconnects
Family: Memory Connectors - PC Card Sockets
Series: 78723
Packaging: Reel(TR)
Number of Positions: 6
Mounting Style: Surface Mount, Right Angle
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.053" (1.35mm)
Card Type: Micro SIM
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory Connectors - PC Card Sockets - 0787231001 - 736011-0787231001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 0787231001
736011-0787231001
Memory Connectors - PC Card Sockets - 0787231001 736011-0787231001
Manufacturer: Molex Win Source Part Number: 736011-0787231001 Packaging: Reel Number of Positions: 6 Mounting Style: SMT, Right Angle Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Height Above Board: 0.053" (1.35mm) Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 736011-0787231001
Packaging: Reel
Number of Positions: 6
Mounting Style: SMT, Right Angle
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Height Above Board: 0.053" (1.35mm)
Card Type: Micro SIM
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
PC Card Sockets - 0787231001 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
0787231001
PC Card Sockets 0787231001
CONN MICRO SIM CARD PUSH-PULL

CONN MICRO SIM CARD PUSH-PULL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 100248-0787231001 736011-0787231001 0787231001
Product Name Connectors,Interconnects Memory Connectors - PC Card Sockets - 0787231001 PC Card Sockets
Mounting Surface Mount, Right Angle SMT, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details