Molex Memory Card Connectors 78723-1001

Description
Push-Pull micro-SIM Card Socket + spring
Request a Quote Datasheet
Description
Push-Pull micro-SIM Card Socket + spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connectors - 7719124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
7719124
Memory Card Connectors 7719124
Push-Pull micro-SIM Card Socket + spring

Push-Pull micro-SIM Card Socket + spring

Supplier's Site
Memory Card Connectors - 7719124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
7719124P
Memory Card Connectors 7719124P
Push-Pull micro-SIM Card Socket + spring

Push-Pull micro-SIM Card Socket + spring

Supplier's Site
Connectors Data & Signal - 78723-1001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
78723-1001
Connectors Data & Signal 78723-1001
Connectors Data & Signal

Connectors Data & Signal

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Micro Sim, 6Pos; Product Range Molex - 45W6600 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sim, 6Pos; Product Range Molex
45W6600
Connector, Micro Sim, 6Pos; Product Range Molex 45W6600
CONNECTOR, MICRO SIM, 6POS; Product Range:78723 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:SurfaceR oHS Compliant: Yes

CONNECTOR, MICRO SIM, 6POS; Product Range:78723 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:SurfaceRoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 78723-1001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
78723-1001
Connectors 78723-1001
Memory Card Connectors MICRO SIM 1.35MM HT PUSHPULL .38AU 6CKT

Memory Card Connectors MICRO SIM 1.35MM HT PUSHPULL .38AU 6CKT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7719124 7719124P 78723-1001 78723-1001 45W6600 78723-1001
Product Name Memory Card Connectors Memory Card Connectors Connectors Data & Signal Connector, Micro Sim, 6Pos; Product Range Molex Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Termination Solder SurfaceRoHS Compliant: Yes
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data