Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Series: 78646
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Card Type: Micro SIM
Number of Positions: 6
Connector Type: Connector
Mounting Type: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
CONN MICRO SIM CARD PUSH-PULL
Pluggable 1.45mm Deck MicroSIM card SMD SIM Card Connectors ROHS
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 0786463001 | 786463001 | |
| Product Name | Connectors, Interconnects Memory Connectors PC Card Sockets | PC Card Sockets | Connectors >> SIM Card Connectors |
| Connector Type | PC Card Connector | PC Card Connector | Card Edge Connector |