Manufacturer: Molex, LLC
Win Source Part Number: 766177-785920001
Series: 78592
Packaging: Reel package
Connector Type: HDMI - Micro
Termination: Solder
Contact Finish: Gold
Current Rating: 0.8A per Contact
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Board Edge, Cutout; Surface Mount, Right Angle
Mounting Feature: Horizontal
Part Status: Obsolete(EOL)
Categories: Connectors, Interconnects
Shell/Shielding Material: Steel, Stainless
Voltage Rating DC: 30V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer: Molex
Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Series: 78592
Package: Tape & Reel (TR)
Product Status: Obsolete
Connector Type: HDMI - Micro
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Board Edge, Cutout; Surface Mount, Right Angle
Mounting Feature: Horizontal
| Win Source Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 766177-785920001 | |
| Product Name | USB, DVI, HDMI Connectors - 785920001 | Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB |