Molex Circular Connectors - Circular Connectors - Housings - 784480001 784480001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176038-784480001 Packaging: Tape & Reel (TR) Number of Positions: 22 Pitch: 1.27 mm Color: Black Number of Rows: 1 Voltage Rating: 30 V Current Rating: 1.5 A Housing Material: Thermoplastic Number of Circuits: 22 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0784480001; 78448-0001; Country of Origin: SG Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 55 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176038-784480001 Packaging: Tape & Reel (TR) Number of Positions: 22 Pitch: 1.27 mm Color: Black Number of Rows: 1 Voltage Rating: 30 V Current Rating: 1.5 A Housing Material: Thermoplastic Number of Circuits: 22 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0784480001; 78448-0001; Country of Origin: SG Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 784480001 - 1176038-784480001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 784480001
1176038-784480001
Circular Connectors - Circular Connectors - Housings - 784480001 1176038-784480001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176038-784480001 Packaging: Tape & Reel (TR) Number of Positions: 22 Pitch: 1.27 mm Color: Black Number of Rows: 1 Voltage Rating: 30 V Current Rating: 1.5 A Housing Material: Thermoplastic Number of Circuits: 22 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0784480001; 78448-0001; Country of Origin: SG Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: 0 °C Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 55 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176038-784480001
Packaging: Tape & Reel (TR)
Number of Positions: 22
Pitch: 1.27 mm
Color: Black
Number of Rows: 1
Voltage Rating: 30 V
Current Rating: 1.5 A
Housing Material: Thermoplastic
Number of Circuits: 22
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0784480001; 78448-0001;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: 0 °C
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 55 °C

Buy Now
Singapore, Singapore
Electronic Connector
320-784480001
Electronic Connector 320-784480001
Conn SATA PL 22 POS 1.27mm Solder ST Edge Mount 22 Terminal 1 Port T/R Product overview: 784480001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-784480001 can be used for catalog matching and distributor lookup.

Conn SATA PL 22 POS 1.27mm Solder ST Edge Mount 22 Terminal 1 Port T/R Product overview: 784480001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-784480001 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1176038-784480001 320-784480001
Product Name Circular Connectors - Circular Connectors - Housings - 784480001 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details