Molex Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 78443-1001

Description
1MM DDR3DIMM V PF LLLCR/LUB.7 AULF240CKT
Request a Quote Datasheet
Description
1MM DDR3DIMM V PF LLLCR/LUB.7 AULF240CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 78443-1001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
78443-1001
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 78443-1001
1MM DDR3DIMM V PF LLLCR/LUB.7 AULF240CKT

1MM DDR3DIMM V PF LLLCR/LUB.7 AULF240CKT

Buy Now
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex - 54AH8101 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex
54AH8101
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex 54AH8101
CONNECTOR, DIMM SOCKET, 240POS; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:240Contacts ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:78443 Series RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 240POS; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:240Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:78443 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 78443-1001 54AH8101
Product Name Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Connector, Dimm Socket, 240Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products