Molex Backplane Connectors - 0783531002 783531002

Description
Manufacturer: Molex, LLC Win Source Part Number: 858225-0783531002 Series: Impact 78353 Operating Temperature Range: -55°C ~ 85°C Features: 12 Connector Header, Male Blades Through Hole, Right Angle Black Impact, Hold Down Left Package: Bulk Mounting: Through Hole, Right Angle Family Name: 078353 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 858225-0783531002 Series: Impact 78353 Operating Temperature Range: -55°C ~ 85°C Features: 12 Connector Header, Male Blades Through Hole, Right Angle Black Impact, Hold Down Left Package: Bulk Mounting: Through Hole, Right Angle Family Name: 078353 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0783531002 - 858225-0783531002 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0783531002
858225-0783531002
Backplane Connectors - 0783531002 858225-0783531002
Manufacturer: Molex, LLC Win Source Part Number: 858225-0783531002 Series: Impact 78353 Operating Temperature Range: -55°C ~ 85°C Features: 12 Connector Header, Male Blades Through Hole, Right Angle Black Impact, Hold Down Left Package: Bulk Mounting: Through Hole, Right Angle Family Name: 078353 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 858225-0783531002
Series: Impact 78353
Operating Temperature Range: -55°C ~ 85°C
Features: 12 Connector Header, Male Blades Through Hole, Right Angle Black Impact, Hold Down Left
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 078353
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858225-0783531002
Product Name Backplane Connectors - 0783531002
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details