Molex Electronic Connector 782471001

Description
Conn Backplane Power RCP 4 POS 2mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 782471001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-782471001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Backplane Power RCP 4 POS 2mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 782471001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-782471001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-782471001
Electronic Connector 407-782471001
Conn Backplane Power RCP 4 POS 2mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 782471001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-782471001 can be used for catalog matching and distributor lookup.

Conn Backplane Power RCP 4 POS 2mm Press Fit RA Thru-Hole Impact™ Tray Product overview: 782471001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-782471001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 782471001 - 814577-782471001 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 782471001
814577-782471001
Backplane Connectors - 782471001 814577-782471001
Manufacturer: Molex, LLC Win Source Part Number: 814577-782471001 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 814577-782471001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - 782471001 - ODG (Origin Data Global)
Shenzhen, China
Specialized
782471001
Specialized 782471001
IMPACT PWR 3PR RA RCPT PF .76AUL

IMPACT PWR 3PR RA RCPT PF .76AUL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-782471001 814577-782471001 782471001
Product Name Electronic Connector Backplane Connectors - 782471001 Specialized
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details