HOOD, SIDE ENTRY, 24B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 76Y5860 |
| Product Name | Hood, Side Entry, 24B, 1 Lever; Heavy Duty Connector Type Molex/gwconnect |