Molex Hood, Side Entry, 24B, 1 Lever; Product Range Molex/gwconnect 7824.6509.0

Description
HOOD, SIDE ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, 1 Lever; Product Range Molex/gwconnect - 76Y5848 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, 1 Lever; Product Range Molex/gwconnect
76Y5848
Hood, Side Entry, 24B, 1 Lever; Product Range Molex/gwconnect 76Y5848
HOOD, SIDE ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 24B S-D, S-DD, S-E, S-EE, S-EP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5848
Product Name Hood, Side Entry, 24B, 1 Lever; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details