Molex Backplane Connector, Header, 4Pos; Product Range Molex 78234-1022

Description
BACKPLANE CONNECTOR, HEADER, 4POS; Product Range:GbX I-Trac 78234 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 4POS; Product Range:GbX I-Trac 78234 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 4Pos; Product Range Molex - 32AH8563 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 4Pos; Product Range Molex
32AH8563
Backplane Connector, Header, 4Pos; Product Range Molex 32AH8563
BACKPLANE CONNECTOR, HEADER, 4POS; Product Range:GbX I-Trac 78234 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 4POS; Product Range:GbX I-Trac 78234 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32AH8563
Product Name Backplane Connector, Header, 4Pos; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC4000 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details