Molex Backplane Connector, Rcpt, 4Pos; Product Range Molex 78232-1001

Description
BACKPLANE CONNECTOR, RCPT, 4POS; Product Range:GbX I-Trac 78232 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, RCPT, 4POS; Product Range:GbX I-Trac 78232 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Rcpt, 4Pos; Product Range Molex - 33AH2235 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Rcpt, 4Pos; Product Range Molex
33AH2235
Backplane Connector, Rcpt, 4Pos; Product Range Molex 33AH2235
BACKPLANE CONNECTOR, RCPT, 4POS; Product Range:GbX I-Trac 78232 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy;RoHS Compliant: Yes

BACKPLANE CONNECTOR, RCPT, 4POS; Product Range:GbX I-Trac 78232 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site Datasheet
I-Trac Vertical Power Receptacle Rohs Compliant Molex - 80AH1003 - Newark, An Avnet Company
Chicago, IL, United States
I-Trac Vertical Power Receptacle Rohs Compliant Molex
80AH1003
I-Trac Vertical Power Receptacle Rohs Compliant Molex 80AH1003
I-TRAC VERTICAL POWER RECEPTACLE ROHS COMPLIANT: YES

I-TRAC VERTICAL POWER RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AH2235 80AH1003
Product Name Backplane Connector, Rcpt, 4Pos; Product Range Molex I-Trac Vertical Power Receptacle Rohs Compliant Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products