Win Source Part Number: 1029814-78229-1001
Category: Connectors, Interconnects>Backpl
Series: GbX I-Trac 78229
Number of Positions: 2
Color: Black
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Box
Connector Style: I-Trac, Guide Left
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Number of Columns: 1
Contact Layout, Typical: 4 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 43045-1000; 43045-0812; 43045-0800; 170363-1; 1-5747871-4; 280384-2; 87831-1420; 2-5748003-0; 5747871-80782291001;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 40A
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-78229-1001
Power Connector, Product overview: 78229-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-78229-1001 can be used for catalog matching and distributor lookup.
Connector
I-Trac Pwr 7R w/Lf HldDn Plug RA PF 2Ckt / Molex
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1029814-78229-1001 | 407-78229-1001 | 78229-1001 | 78AC2295 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | I-Trac Pwr 7R W/lf Hlddn Plug Ra Pf 2Ckt / Molex Molex | |
| Termination | Press-Fit |