Molex Electronic Connector 78213-1044

Description
Rectangular Power Connector, 4 Contact(s), Male, Press Fit Terminal, Receptacle, Product overview: 78213-1044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-78213-1044 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectangular Power Connector, 4 Contact(s), Male, Press Fit Terminal, Receptacle, Product overview: 78213-1044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-78213-1044 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-78213-1044
Electronic Connector 407-78213-1044
Rectangular Power Connector, 4 Contact(s), Male, Press Fit Terminal, Receptacle, Product overview: 78213-1044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-78213-1044 can be used for catalog matching and distributor lookup.

Rectangular Power Connector, 4 Contact(s), Male, Press Fit Terminal, Receptacle, Product overview: 78213-1044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-78213-1044 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1040807-78213-1044 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1040807-78213-1044
Connectors, Interconnects - Backplane Connectors - Specialized 1040807-78213-1044
Win Source Part Number: 1040807-78213-1044 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Impact 78213 Number of Positions: 4 Color: Black Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Contact Layout, Typical: 4 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): UTS78D4P; UTS78D4P32; UTS08D4P; AG3MCCH; SP-4-MDHT; 10-602462-04P0782131 044; 78213-1044.; 782131044; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-78213-1044 RoHS Status: RoHS non-compliant

Win Source Part Number: 1040807-78213-1044
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Impact 78213
Number of Positions: 4
Color: Black
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Contact Layout, Typical: 4 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): UTS78D4P; UTS78D4P32; UTS08D4P; AG3MCCH; SP-4-MDHT; 10-602462-04P0782131044; 78213-1044.; 782131044;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-78213-1044
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex - 01AH1690 - Newark, An Avnet Company
Chicago, IL, United States
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex
01AH1690
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex 01AH1690
IMPACT PWR 4PR RA HDR PF .76AULF 4CKT ROHS COMPLIANT: YES

IMPACT PWR 4PR RA HDR PF .76AULF 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex - 29AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex
29AC1418
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex 29AC1418
IMPACT PWR 4PR RA HDR PF .76AULF 4CKT ROHS COMPLIANT: YES

IMPACT PWR 4PR RA HDR PF .76AULF 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Molex/woodhead - 78AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Molex/woodhead
78AC2291
Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Molex/woodhead 78AC2291
Impact Pwr 4Pr RA Hdr PF .76AuLF 4Ckt

Impact Pwr 4Pr RA Hdr PF .76AuLF 4Ckt

Supplier's Site
Connectors - 78213-1044 - ODG (Origin Data Global)
Shenzhen, China
Connectors
78213-1044
Connectors 78213-1044
High Speed / Modular Connectors Impact Pwr 4Pr RA Hd Hdr PF .76AuLF 4Ckt

High Speed / Modular Connectors Impact Pwr 4Pr RA Hd Hdr PF .76AuLF 4Ckt

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-78213-1044 78213-1044 1040807-78213-1044 01AH1690 78213-1044
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Impact Pwr 4Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details