Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180980-782111044
Number of Positions: 4
Pitch: 5.2 mm
Color: Black
Connector Type: Power
Number of Rows: 2
Termination: Press-Fit
Voltage Rating: 250 V
Length: 11 mm
Shielding: No
Housing Material: Polymer
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 1 mΩ
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 78211-1044; 78211-1044.;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 23.97 mm
Mount: Edge, Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 48 V
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
Number of Pairs: 3
Manufacturer: Molex, LLC
Win Source Part Number: 858216-0782111044
Series: Impact 78211
Operating Temperature Range: -55°C ~ 85°C
Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Black Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 078211
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0782111044-ND, 78211-1044, 782111044, WM14701
Conn Backplane HDR 4Power POS 5.2mm Press Fit RA Thru-Hole Impact™ Frame Product overview: 782111044 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-782111044 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1180980-782111044 | 858216-0782111044 | 407-782111044 |
| Product Name | Backplane Connectors - 782111044 | Backplane Connectors - 0782111044 | Electronic Connector |
| Termination | Press-Fit | Press-Fit |