The Impact Pwr 3Pr Ra Hdr Pf .76Aulf 4Ckt is a right-angle power header designed for use in backplane connector and cable assembly systems. It features a press-fit design with three pairs of circuits, accommodating a maximum of four circuits. The product is constructed from high-temperature thermoplastic and includes copper alloy metal components with gold plating on the mating surfaces and tin plating on the termination surfaces. This connector supports a maximum current of 15.0A per contact and a maximum voltage of 250V. It is rated for a temperature range of -55°C to +85°C and has a durability of up to 200 mating cycles. The connector is packaged in trays and is compliant with RoHS standards, making it suitable for environmentally conscious applications. Engineers should consider this product for projects requiring reliable power connections in compact spaces, particularly where right-angle configurations are advantageous.
IMPACT PWR 3PR RA HDR PF .76AULF 4CKT ROHS COMPLIANT: YES
IMPACT PWR 3PR RA HDR PF .76AULF 4CKT ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01AH1688 |
| Product Name | Impact Pwr 3Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex |