Connector
Board Connector, 4 Contact(s), Male, Right Angle, Press Fit Terminal, Locking, Black Insulator, Receptacle, Product overview: 78211-1011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-78211-1011 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979022-78211-1011
Number of Rows: 2
Termination: Solder
Voltage Rating: 250 V
Current Rating: 15 A
Shielding: Unshielded
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Backplane Connectors
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 48 V
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Number of Pairs: 3
IMPACT PWR 3PR RA HDR PF .76AuLF 4CKT RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 78211-1011 | 406-78211-1011 | 979022-78211-1011 | 57R0927 |
| Product Name | Electronic Connector | Backplane Connectors - 78211-1011 | Impact Pwr 3Pr Ra Hdr Pf .76Aulf 4Ckt Rohs Compliant Molex | |
| Termination | Solder | Solder |