Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106589-78172-0411
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Copper, Gold, Nickel
Voltage Rating: 50 V
Current Rating: 1.5 A
Gender: Female
Length: 3.1 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Height: 1.1 mm
Contact Gender: Female
Plating: Gold
Categories: Custom Parts
Case / Package: 0411
Alternative Parts (Cross-Reference): -781720411; 0781720411; 781720411;
Country of Origin: MY
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 28 AWG
Max Current Rating: 1.5 A
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 30 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106589-78172-0411 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 78172-0411 |