Molex Contact, Socket, 28Awg, Crimp; Product Range Molex 78172-0411

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 28Awg, Crimp; Product Range Molex - 99Y5047 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
99Y5047
Contact, Socket, 28Awg, Crimp; Product Range Molex 99Y5047
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28Awg, Crimp; Product Range Molex - 97Y6439 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
97Y6439
Contact, Socket, 28Awg, Crimp; Product Range Molex 97Y6439
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 78172-0411 99Y5047
Product Name Contact, Socket, 28Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers