Molex Terminals - 78172-0410 78172-0410

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107304-78172-0410 Connector Type: Connector, PCB, Receptacle, Signal Number of Rows: 1 Termination: Crimp Contact Material: Bronze, Gold Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 1 Gender: Female Length: 3.1 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 20 mΩ Height: 1.1 mm Weight: 58.003124 mg Contact Gender: Female Plating: Gold Categories: Terminals Case / Package: 0410 Alternative Parts (Cross-Reference): 0781720410; 78172-0410.; 781720410; 781720410.; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 30 AWG Max Current Rating: 1.5 A Glow Wire Compliant: Non-compliant Wire Gauge (Max): 28 AWG Wire Gauge (Min): 30 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107304-78172-0410 Connector Type: Connector, PCB, Receptacle, Signal Number of Rows: 1 Termination: Crimp Contact Material: Bronze, Gold Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 1 Gender: Female Length: 3.1 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 20 mΩ Height: 1.1 mm Weight: 58.003124 mg Contact Gender: Female Plating: Gold Categories: Terminals Case / Package: 0410 Alternative Parts (Cross-Reference): 0781720410; 78172-0410.; 781720410; 781720410.; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 30 AWG Max Current Rating: 1.5 A Glow Wire Compliant: Non-compliant Wire Gauge (Max): 28 AWG Wire Gauge (Min): 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 78172-0410 - 1107304-78172-0410 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 78172-0410
1107304-78172-0410
Terminals - 78172-0410 1107304-78172-0410
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107304-78172-0410 Connector Type: Connector, PCB, Receptacle, Signal Number of Rows: 1 Termination: Crimp Contact Material: Bronze, Gold Voltage Rating: 50 V Current Rating: 1.5 A Number of Contacts: 1 Gender: Female Length: 3.1 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 20 mΩ Height: 1.1 mm Weight: 58.003124 mg Contact Gender: Female Plating: Gold Categories: Terminals Case / Package: 0410 Alternative Parts (Cross-Reference): 0781720410; 78172-0410.; 781720410; 781720410.; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 30 AWG Max Current Rating: 1.5 A Glow Wire Compliant: Non-compliant Wire Gauge (Max): 28 AWG Wire Gauge (Min): 30 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107304-78172-0410
Connector Type: Connector, PCB, Receptacle, Signal
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze, Gold
Voltage Rating: 50 V
Current Rating: 1.5 A
Number of Contacts: 1
Gender: Female
Length: 3.1 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 20 mΩ
Height: 1.1 mm
Weight: 58.003124 mg
Contact Gender: Female
Plating: Gold
Categories: Terminals
Case / Package: 0410
Alternative Parts (Cross-Reference): 0781720410; 78172-0410.; 781720410; 781720410.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 30 AWG
Max Current Rating: 1.5 A
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 30 AWG

Buy Now
Connectors - 78172-0410 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
78172-0410
Connectors 78172-0410
CUT STRIP 1.2MM WTB RECEPT CRIMP TE

CUT STRIP 1.2MM WTB RECEPT CRIMP TE

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 28Awg, Crimp; Product Range Molex - 55R1009 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
55R1009
Contact, Socket, 28Awg, Crimp; Product Range Molex 55R1009
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28Awg, Crimp; Product Range Molex - 37AC1343 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
37AC1343
Contact, Socket, 28Awg, Crimp; Product Range Molex 37AC1343
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 78172 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 78172 Series Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28Awg, Crimp; Product Range Molex - 74AC3302 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
74AC3302
Contact, Socket, 28Awg, Crimp; Product Range Molex 74AC3302
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 78172 Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-EZmate 78172 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 78172 Series Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1107304-78172-0410 78172-0410 78172-0410 55R1009 37AC1343
Product Name Terminals - 78172-0410 Connectors Contact, Socket, 28Awg, Crimp; Product Range Molex Contact, Socket, 28Awg, Crimp; Product Range Molex
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products