Molex 1.5A Electronic Connector 78172-0005

Description
Female Receptacle, 5 Pos, 1 Row, 1.2mm Pitch, Crimp, 1.5A Product overview: 78172-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-78172-0005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle, 5 Pos, 1 Row, 1.2mm Pitch, Crimp, 1.5A Product overview: 78172-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-78172-0005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A Electronic Connector
340-78172-0005
1.5A Electronic Connector 340-78172-0005
Female Receptacle, 5 Pos, 1 Row, 1.2mm Pitch, Crimp, 1.5A Product overview: 78172-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-78172-0005 can be used for catalog matching and distributor lookup.

Female Receptacle, 5 Pos, 1 Row, 1.2mm Pitch, Crimp, 1.5A Product overview: 78172-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-78172-0005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 7001029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7001029
Wire Housings & Plugs 7001029
Molex 78172-0005 Connector Housing

Molex 78172-0005 Connector Housing

Supplier's Site
Connectors - 78172-0005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
78172-0005
Connectors 78172-0005
1.20MM WTB RECEPT CONN CKT05

1.20MM WTB RECEPT CONN CKT05

Buy Now
Circular Connectors - 78172-0005 - 1003023-78172-0005 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 78172-0005
1003023-78172-0005
Circular Connectors - 78172-0005 1003023-78172-0005
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003023-78172-0005 Number of Positions: 5 Pitch: 1.2 mm Number of Rows: 1 Termination: Crimp Current Rating: 1.5 A Number of Contacts: 3 Gender: Receptacle Housing Material: Polymer Orientation: Straight Contact Plating: Gold Number of Pins: 5 Contact Gender: Female Width: 1.3 mm Categories: Circular Connectors Alternative Parts (Cross-Reference): 1589459-20781720005; 781720005; Country of Origin: MY Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 3.5 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 50 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003023-78172-0005
Number of Positions: 5
Pitch: 1.2 mm
Number of Rows: 1
Termination: Crimp
Current Rating: 1.5 A
Number of Contacts: 3
Gender: Receptacle
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Number of Pins: 5
Contact Gender: Female
Width: 1.3 mm
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 1589459-20781720005; 781720005;
Country of Origin: MY
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 3.5 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 50 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-78172-0005 78172-0005 7001029 78172-0005 1003023-78172-0005
Product Name 1.5A Electronic Connector Wire Housings & Plugs Connectors Circular Connectors - 78172-0005
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Current Rating 1.5 amps 1.5 amps
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - EEC.0B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details