Molex Connector, Rcpt, 4Pos, 1Row, 1.2Mm; Product Range Molex 78172-0004

Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.2MM; Product Range:Pico-EZmate 78172; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.2mm; For Use With:781720410 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.2MM; Product Range:Pico-EZmate 78172; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.2mm; For Use With:781720410 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 1.2Mm; Product Range Molex - 57R0911 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 1.2Mm; Product Range Molex
57R0911
Connector, Rcpt, 4Pos, 1Row, 1.2Mm; Product Range Molex 57R0911
CONNECTOR, RCPT, 4POS, 1ROW, 1.2MM; Product Range:Pico-EZmate 78172; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.2mm; For Use With:781720410 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 1.2MM; Product Range:Pico-EZmate 78172; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.2mm; For Use With:781720410 Crimp Terminal; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57R0911
Product Name Connector, Rcpt, 4Pos, 1Row, 1.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details