Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200793-78172-0003
Number of Positions: 3
Pitch: 1.2 mm
Number of Rows: 1
Termination: Crimp
Current Rating: 1.5 A
Number of Contacts: 3
Gender: Receptacle
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Number of Pins: 3
Contact Gender: Female
Width: 1.2 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0781720003; 78172-0003 .; 78172-0003 ..; 781720003;
Country of Origin: MY
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 3.5 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200793-78172-0003 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 78172-0003 |