Molex Connectors,Interconnects 781715006

Description
Manufacturer: Molex, LLC Win Source Part Number: 126159-0781715006 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 6 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 126159-0781715006 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 6 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 126159-0781715006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
126159-0781715006
Connectors,Interconnects 126159-0781715006
Manufacturer: Molex, LLC Win Source Part Number: 126159-0781715006 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 6 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 126159-0781715006
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: Pico-EZmate? 78171
Packaging: Reel(TR)
Number of Positions: 6
Pitch: 0.047" (1.20mm)
Mounting Style: SMD/SMT
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Finish: Gold
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-781715006
SMD Electronic Connector 340-781715006
Board Connector, 6 Contact(s), 1 Row(s), Male, Straight, 0.047 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 781715006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781715006 can be used for catalog matching and distributor lookup.

Board Connector, 6 Contact(s), 1 Row(s), Male, Straight, 0.047 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Plug, LOW HALOGEN, ROHS AND REACH COMPLIANT Product overview: 781715006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781715006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 126159-0781715006 340-781715006
Product Name Connectors,Interconnects SMD Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details