Molex SMD Electronic Connector 781710005

Description
5 Positions Plug Connector 0.047" (1.20mm) Surface Mount Gold Product overview: 781710005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781710005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Positions Plug Connector 0.047" (1.20mm) Surface Mount Gold Product overview: 781710005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781710005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-781710005
SMD Electronic Connector 340-781710005
5 Positions Plug Connector 0.047" (1.20mm) Surface Mount Gold Product overview: 781710005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781710005 can be used for catalog matching and distributor lookup.

5 Positions Plug Connector 0.047" (1.20mm) Surface Mount Gold Product overview: 781710005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781710005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 110204-0781710005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
110204-0781710005
Connectors,Interconnects 110204-0781710005
Manufacturer: Molex, LLC Win Source Part Number: 110204-0781710005 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 5 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 110204-0781710005
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: Pico-EZmate? 78171
Packaging: Reel(TR)
Number of Positions: 5
Pitch: 0.047" (1.20mm)
Mounting Style: SMD/SMT
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Finish: Gold
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Hard To Find - 0781710005 - 1120755-0781710005 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0781710005
1120755-0781710005
Hard To Find - 0781710005 1120755-0781710005
Manufacturer: Molex Win Source Part Number: 1120755-0781710005 Packaging: Reel Number of Positions: 5 Mounting Style: SMD Features: Solder Retention Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Insulation Height: 0.055" (1.40mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120755-0781710005
Packaging: Reel
Number of Positions: 5
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.047" (1.20mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Insulation Height: 0.055" (1.40mm)
Contact Shape: Rectangular
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-781710005 110204-0781710005 1120755-0781710005
Product Name SMD Electronic Connector Connectors,Interconnects Hard To Find - 0781710005
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data