Molex Hard To Find - 0781710004 781710004

Description
Manufacturer: Molex Win Source Part Number: 1120754-0781710004 Packaging: Reel Number of Positions: 4 Mounting Style: SMD Features: Solder Retention Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Insulation Height: 0.055" (1.40mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120754-0781710004 Packaging: Reel Number of Positions: 4 Mounting Style: SMD Features: Solder Retention Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Insulation Height: 0.055" (1.40mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0781710004 - 1120754-0781710004 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0781710004
1120754-0781710004
Hard To Find - 0781710004 1120754-0781710004
Manufacturer: Molex Win Source Part Number: 1120754-0781710004 Packaging: Reel Number of Positions: 4 Mounting Style: SMD Features: Solder Retention Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Insulation Height: 0.055" (1.40mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120754-0781710004
Packaging: Reel
Number of Positions: 4
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.047" (1.20mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Insulation Height: 0.055" (1.40mm)
Contact Shape: Rectangular
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120754-0781710004
Product Name Hard To Find - 0781710004
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers