Molex Connectors,Interconnects 781710002

Description
Manufacturer: Molex, LLC Win Source Part Number: 130711-0781710002 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 2 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 130711-0781710002 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 2 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 130711-0781710002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
130711-0781710002
Connectors,Interconnects 130711-0781710002
Manufacturer: Molex, LLC Win Source Part Number: 130711-0781710002 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Pico-EZmate? 78171 Packaging: Reel(TR) Number of Positions: 2 Pitch: 0.047" (1.20mm) Mounting Style: SMD/SMT Color: Black Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Finish: Gold Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 130711-0781710002
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: Pico-EZmate? 78171
Packaging: Reel(TR)
Number of Positions: 2
Pitch: 0.047" (1.20mm)
Mounting Style: SMD/SMT
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Finish: Gold
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connectors - 0781710002 - 1120752-0781710002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0781710002
1120752-0781710002
Rectangular Connectors - 0781710002 1120752-0781710002
Manufacturer: Molex Win Source Part Number: 1120752-0781710002 Packaging: Reel Number of Positions: 2 Mounting Style: SMD Features: Solder Retention Connector Type: Plug Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 50V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.047" (1.20mm) Contact Finish - Mating: Gold Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Insulation Height: 0.055" (1.40mm) Contact Shape: Rectangular Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120752-0781710002
Packaging: Reel
Number of Positions: 2
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 50V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.047" (1.20mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Insulation Height: 0.055" (1.40mm)
Contact Shape: Rectangular
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
340-781710002
SMD Electronic Connector 340-781710002
2 Positions Plug Connector 0.047" (1.20mm) Surface Mount Gold Product overview: 781710002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781710002 can be used for catalog matching and distributor lookup.

2 Positions Plug Connector 0.047" (1.20mm) Surface Mount Gold Product overview: 781710002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-781710002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
781710002
Connectors >> Wire To Board / Wire To Wire Connector 781710002
1x2P 2P 1 1.2mm 2 Surface Mount,Right Angle SMD,P=1.2mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 1.2mm 2 Surface Mount,Right Angle SMD,P=1.2mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 130711-0781710002 1120752-0781710002 340-781710002 781710002
Product Name Connectors,Interconnects Rectangular Connectors - 0781710002 SMD Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Minitek ® Multipitch 1.25mm - 10157554-00541LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers