Molex Hood, Side Entry, 16B, 1 Lever; Heavy Duty Connector Type Molex/gwconnect 7816.6507.0

Description
HOOD, SIDE ENTRY, 16B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 16B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, 1 Lever; Heavy Duty Connector Type Molex/gwconnect - 76Y5837 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, 1 Lever; Heavy Duty Connector Type Molex/gwconnect
76Y5837
Hood, Side Entry, 16B, 1 Lever; Heavy Duty Connector Type Molex/gwconnect 76Y5837
HOOD, SIDE ENTRY, 16B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5837
Product Name Hood, Side Entry, 16B, 1 Lever; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details