Molex Memory Connectors - Inline Module Sockets - 0781560001 781560001

Description
Manufacturer: Molex, LLC Win Source Part Number: 908426-0781560001 Series: 78156 Features: Position DIMM DDR3 SDRAM Socket Surface Mount Package: Tray Mounting: Surface Mount Family Name: 078156 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 078156-0001, 078156-0001-P, 0781560001-P, 78156-0001, 78156-0001-P, 781560001, 781560001-P, WM7358
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908426-0781560001 Series: 78156 Features: Position DIMM DDR3 SDRAM Socket Surface Mount Package: Tray Mounting: Surface Mount Family Name: 078156 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 078156-0001, 078156-0001-P, 0781560001-P, 78156-0001, 78156-0001-P, 781560001, 781560001-P, WM7358
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 0781560001 - 908426-0781560001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 0781560001
908426-0781560001
Memory Connectors - Inline Module Sockets - 0781560001 908426-0781560001
Manufacturer: Molex, LLC Win Source Part Number: 908426-0781560001 Series: 78156 Features: Position DIMM DDR3 SDRAM Socket Surface Mount Package: Tray Mounting: Surface Mount Family Name: 078156 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 078156-0001, 078156-0001-P, 0781560001-P, 78156-0001, 78156-0001-P, 781560001, 781560001-P, WM7358

Manufacturer: Molex, LLC
Win Source Part Number: 908426-0781560001
Series: 78156
Features: Position DIMM DDR3 SDRAM Socket Surface Mount
Package: Tray
Mounting: Surface Mount
Family Name: 078156
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 078156-0001, 078156-0001-P, 0781560001-P, 78156-0001, 78156-0001-P, 781560001, 781560001-P, WM7358

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908426-0781560001
Product Name Memory Connectors - Inline Module Sockets - 0781560001
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details