Molex Memory Connectors - Accessories - 78156-0001 78156-0001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026103-78156-0001 Number of Positions: 240 Pitch: 1 mm Connector Type: Socket Number of Rows: 2 Row Spacing: 1.27 mm Termination: SMD/SMT Current Rating: 1 A Number of Contacts: 240 Length: 148 mm Housing Material: Thermoplastic Number of Circuits: 240 Orientation: Straight Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Insulation Material: Polymer Weight: 8.847007 g Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 10079248-10102LF; 87966-0001; 10079248-11103LF; 10079248-15103LF; 2040727-4; 2040727-7078156-0001 ; 0781560001; 78156-0001.; 781560001; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV Voltage Rating (DC): 30 V REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026103-78156-0001 Number of Positions: 240 Pitch: 1 mm Connector Type: Socket Number of Rows: 2 Row Spacing: 1.27 mm Termination: SMD/SMT Current Rating: 1 A Number of Contacts: 240 Length: 148 mm Housing Material: Thermoplastic Number of Circuits: 240 Orientation: Straight Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Insulation Material: Polymer Weight: 8.847007 g Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 10079248-10102LF; 87966-0001; 10079248-11103LF; 10079248-15103LF; 2040727-4; 2040727-7078156-0001 ; 0781560001; 78156-0001.; 781560001; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV Voltage Rating (DC): 30 V REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 78156-0001 - 1026103-78156-0001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 78156-0001
1026103-78156-0001
Memory Connectors - Accessories - 78156-0001 1026103-78156-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026103-78156-0001 Number of Positions: 240 Pitch: 1 mm Connector Type: Socket Number of Rows: 2 Row Spacing: 1.27 mm Termination: SMD/SMT Current Rating: 1 A Number of Contacts: 240 Length: 148 mm Housing Material: Thermoplastic Number of Circuits: 240 Orientation: Straight Contact Plating: Gold Housing Color: Black Mounting: SMD (SMT) Insulation Material: Polymer Weight: 8.847007 g Plating: Tin Categories: Memory Connectors - Accessories Case / Package: Module Alternative Parts (Cross-Reference): 10079248-10102LF; 87966-0001; 10079248-11103LF; 10079248-15103LF; 2040727-4; 2040727-7078156-0001 ; 0781560001; 78156-0001.; 781560001; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV Voltage Rating (DC): 30 V REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026103-78156-0001
Number of Positions: 240
Pitch: 1 mm
Connector Type: Socket
Number of Rows: 2
Row Spacing: 1.27 mm
Termination: SMD/SMT
Current Rating: 1 A
Number of Contacts: 240
Length: 148 mm
Housing Material: Thermoplastic
Number of Circuits: 240
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Mounting: SMD (SMT)
Insulation Material: Polymer
Weight: 8.847007 g
Plating: Tin
Categories: Memory Connectors - Accessories
Case / Package: Module
Alternative Parts (Cross-Reference): 10079248-10102LF; 87966-0001; 10079248-11103LF; 10079248-15103LF; 2040727-4; 2040727-7078156-0001; 0781560001; 78156-0001.; 781560001;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV
Voltage Rating (DC): 30 V
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0

Buy Now
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex - 97Y6438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex
97Y6438
Connector, Dimm Socket, 240Pos; Memory / Card Type Molex 97Y6438
CONNECTOR, DIMM SOCKET, 240POS; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:240Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78156 Series RoHS Compliant: Yes

CONNECTOR, DIMM SOCKET, 240POS; Memory / Card Type:DDR3 DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:240Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78156 Series RoHS Compliant: Yes

Supplier's Site
Connectors - 78156-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
78156-0001
Connectors 78156-0001
DIMM Connectors 1.0MM DDR3 DIMM SKT 240P V SMT 3.94PL AU

DIMM Connectors 1.0MM DDR3 DIMM SKT 240P V SMT 3.94PL AU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1026103-78156-0001 97Y6438 78156-0001
Product Name Memory Connectors - Accessories - 78156-0001 Connector, Dimm Socket, 240Pos; Memory / Card Type Molex Connectors
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details