Connector
SLIMGRID RECPT /OTAPE GFLF 24CKT
CONNECTOR, RCPT, 24POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365624 | 78120-2407 | 78120-2407 | 15AC7147 | 74AC3301 |
| Product Name | PCB Sockets | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connector, Rcpt, 24Pos, 2Row, 1.27Mm; Connector Systems Molex | Connector, Rcpt, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex | |
| Category | Board to Board Connector | ||||
| Termination | Solder | Surface Mount | |||
| Mounting | Surface mount | Surface Mount | |||
| Voltage Rating | 125 volts |