SLIMGRID RECPT /OTAPE GFLF 12CKT
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204971-78120-1207
Number of Rows: 2
Gender: Receptacle
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0781201207; 78120-1207.; 781201207;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8536694040, 8536694040
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 78120-1207 | 78120-1207 | 1204971-78120-1207 | 1365597 | 74AC3300 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Circular Connectors - Circular Connectors - Housings - 78120-1207 | PCB Sockets | Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Molex | |
| Connector Type | Board to Board Connector | Circular / Cylindrical Connectors | |||
| Category | Board to Board Connector | ||||
| Termination | Solder | Surface Mount | |||
| Mounting | Surface mount |