Molex Flat Flex Cables (FFC, FPC) - 0781191369 781191369

Description
Manufacturer: Molex, LLC Win Source Part Number: 858210-0781191369 Series: Easy-On 78119 Operating Temperature Range: -40°C ~ 85°C Features: 36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 078119 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 78119-1369, 781191369
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858210-0781191369 Series: Easy-On 78119 Operating Temperature Range: -40°C ~ 85°C Features: 36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 078119 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 78119-1369, 781191369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0781191369 - 858210-0781191369 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0781191369
858210-0781191369
Flat Flex Cables (FFC, FPC) - 0781191369 858210-0781191369
Manufacturer: Molex, LLC Win Source Part Number: 858210-0781191369 Series: Easy-On 78119 Operating Temperature Range: -40°C ~ 85°C Features: 36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 078119 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 78119-1369, 781191369

Manufacturer: Molex, LLC
Win Source Part Number: 858210-0781191369
Series: Easy-On 78119
Operating Temperature Range: -40°C ~ 85°C
Features: 36 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 078119
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 78119-1369, 781191369

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 858210-0781191369
Product Name Flat Flex Cables (FFC, FPC) - 0781191369
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details