Molex Hood, Side Entry, 10B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect 7810.6519.0

Description
HOOD, SIDE ENTRY, 10B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 10B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 10B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect - 76Y5828 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 10B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect
76Y5828
Hood, Side Entry, 10B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect 76Y5828
HOOD, SIDE ENTRY, 10B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, SIDE ENTRY, 10B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:93601 Series; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5828
Product Name Hood, Side Entry, 10B, 2 Lever; Heavy Duty Connector Type Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details