Molex Bulkhead Housing, Size 10B 57X27 Insert; Heavy Duty Connector Type Molex/gwconnect 7810.6412.0

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Bulkhead Housing, Size 10B 57X27 Insert; Heavy Duty Connector Type Molex/gwconnect - 76Y5825 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 10B 57X27 Insert; Heavy Duty Connector Type Molex/gwconnect
76Y5825
Bulkhead Housing, Size 10B 57X27 Insert; Heavy Duty Connector Type Molex/gwconnect 76Y5825
BULKHEAD HOUSING, SIZE 10B 57X27 INSERT; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:93601 Series; Connector Mounting:Panel MountRoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 10B 57X27 INSERT; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:93601 Series; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet
10B Std Bulk.hous. 2Lev / Molex Industrial Hdc Molex/flamar - 40AJ4910 - Newark, An Avnet Company
Chicago, IL, United States
10B Std Bulk.hous. 2Lev / Molex Industrial Hdc Molex/flamar
40AJ4910
10B Std Bulk.hous. 2Lev / Molex Industrial Hdc Molex/flamar 40AJ4910
10B STD BULK.HOUS. 2LEV / MOLEX INDUSTRIAL HDC

10B STD BULK.HOUS. 2LEV / MOLEX INDUSTRIAL HDC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7810.6412.0 76Y5825 40AJ4910
Product Name Bulkhead Housing, Size 10B 57X27 Insert; Heavy Duty Connector Type Molex/gwconnect 10B Std Bulk.hous. 2Lev / Molex Industrial Hdc Molex/flamar
Mounting Panel MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products