Manufacturer: Molex
Category: Connectors, Interconnects -Memory Connectors- Inline Module Sockets
Series: 78065
Package: Tray
Product Status: Obsolete
Connector Style: DIMM
Number of Positions: 240
Memory Type: DDR2 SDRAM
Standards: MO-237
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects -Memory Connectors- Inline Module Sockets |
| Mounting | Through Hole |