Molex Hood, Side Entry, 6B, 1 Lever; Product Range Molex/gwconnect 7806.6501.0

Description
HOOD, SIDE ENTRY, 6B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 6B S-D, S-DD, S-E, S-EE, SEP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 6B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 6B S-D, S-DD, S-E, S-EE, SEP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 6B, 1 Lever; Product Range Molex/gwconnect - 76Y5816 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 6B, 1 Lever; Product Range Molex/gwconnect
76Y5816
Hood, Side Entry, 6B, 1 Lever; Product Range Molex/gwconnect 76Y5816
HOOD, SIDE ENTRY, 6B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 6B S-D, S-DD, S-E, S-EE, SEP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

HOOD, SIDE ENTRY, 6B, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Molex Size 6B S-D, S-DD, S-E, S-EE, SEP, S-ES, S-HSB, S-ESHV, S-K, S-M & S-EHV Inserts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5816
Product Name Hood, Side Entry, 6B, 1 Lever; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details