Molex Circular Connectors - Circular Connectors - Housings - 78047-0243 78047-0243

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 78047-0243 - 1040797-78047-0243 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 78047-0243
1040797-78047-0243
Circular Connectors - Circular Connectors - Housings - 78047-0243 1040797-78047-0243
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040797-78047-0243 Number of Rows: 1 Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 78047-02430780470243 ; 780470243; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040797-78047-0243
Number of Rows: 1
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 78047-02430780470243; 780470243;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 78047-0243 1040797-78047-0243
Product Name Circular Connectors - Circular Connectors - Housings - 78047-0243
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details