Molex Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex 78035-0301

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex - 98P0410 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex
98P0410
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex 98P0410
CONNECTOR, MINI DIMM SOCKET, 244POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78035 Series RoHS Compliant: Yes

CONNECTOR, MINI DIMM SOCKET, 244POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78035 Series RoHS Compliant: Yes

Supplier's Site
.6Mminidimm Revang22.5Degsmt.76Au244Ckt Molex - 78AC2246 - Newark, An Avnet Company
Chicago, IL, United States
.6Mminidimm Revang22.5Degsmt.76Au244Ckt Molex
78AC2246
.6Mminidimm Revang22.5Degsmt.76Au244Ckt Molex 78AC2246
.6mminiDIMM RevAng22.5DegSMT.76A u244Ckt

.6mminiDIMM RevAng22.5DegSMT.76Au244Ckt

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 78035-0301 98P0410
Product Name Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details