Molex Cover, Size 3A, Housing & Plug Insert; Accessory Type Molex/gwconnect 7803.6802.0

Description
COVER, SIZE 3A, HOUSING & PLUG INSERT; Accessory Type:Dust Cover; For Use With:Molex Size 3A Housings & Receptacle Inserts; Connector Body Material:Aluminium Body; Product Range:93601 Series RoHS Compliant: Yes
Description
COVER, SIZE 3A, HOUSING & PLUG INSERT; Accessory Type:Dust Cover; For Use With:Molex Size 3A Housings & Receptacle Inserts; Connector Body Material:Aluminium Body; Product Range:93601 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cover, Size 3A, Housing & Plug Insert; Accessory Type Molex/gwconnect - 76Y5812 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Size 3A, Housing & Plug Insert; Accessory Type Molex/gwconnect
76Y5812
Cover, Size 3A, Housing & Plug Insert; Accessory Type Molex/gwconnect 76Y5812
COVER, SIZE 3A, HOUSING & PLUG INSERT; Accessory Type:Dust Cover; For Use With:Molex Size 3A Housings & Receptacle Inserts; Connector Body Material:Aluminium Body; Product Range:93601 Series RoHS Compliant: Yes

COVER, SIZE 3A, HOUSING & PLUG INSERT; Accessory Type:Dust Cover; For Use With:Molex Size 3A Housings & Receptacle Inserts; Connector Body Material:Aluminium Body; Product Range:93601 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 76Y5812
Product Name Cover, Size 3A, Housing & Plug Insert; Accessory Type Molex/gwconnect
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Cover - 885-570 - WAGO
Specs
Type Cap
Width 39.37 inch (1000 mm)
Length 2.02 inch (51.3 mm)
View Details
6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details