Molex Hood, Top Entry, 3A, 1 Lever; Product Range Molex/gwconnect 7803.6207.0

Description
HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, 1 Lever; Product Range Molex/gwconnect - 76Y5807 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, 1 Lever; Product Range Molex/gwconnect
76Y5807
Hood, Top Entry, 3A, 1 Lever; Product Range Molex/gwconnect 76Y5807
HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, 1 LEVER; Product Range:93601 Series; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; For Use With:Molex Size 3A S-A, S-D & S-Q Inserts; Locking Type:1 Lever; Rectangular Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y5807
Product Name Hood, Top Entry, 3A, 1 Lever; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details