Molex Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex 78001-1200

Description
MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78001 Series RoHS Compliant: Yes
Datasheet
Description
MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78001 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex - 84K7548 - Newark, An Avnet Company
Chicago, IL, United States
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex
84K7548
Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex 84K7548
MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78001 Series RoHS Compliant: Yes

MEMORY MODULE SOCKET, DIMM, 200POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:78001 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K7548
Product Name Memory Module Socket, Dimm, 200Pos; Memory / Card Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details