Molex Standard Terminal Block; Product Range Molex 77007-49

Description
STANDARD TERMINAL BLOCK; Product Range:77007 Series; Connector Type:Terminal Block, Barrier; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Positions:7 RoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; Product Range:77007 Series; Connector Type:Terminal Block, Barrier; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Positions:7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 93B0588 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
93B0588
Standard Terminal Block; Product Range Molex 93B0588
STANDARD TERMINAL BLOCK; Product Range:77007 Series; Connector Type:Terminal Block, Barrier; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Positions:7 RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Product Range:77007 Series; Connector Type:Terminal Block, Barrier; Wire Size AWG Max:-; Wire Size AWG Min:-; No. of Positions:7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 93B0588
Product Name Standard Terminal Block; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7807-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers