Molex Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies 768671012

Description
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Series: iPass+ HD 76867 Package: Tray Product Status: Active Connector Style: Receptacle (1x2) Connector Type: SAS, Mini 2.0 Number of Positions: 72 (36 x 2) Mounting Type: Through Hole, Right Angle Termination: Press-Fit
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Series: iPass+ HD 76867 Package: Tray Product Status: Active Connector Style: Receptacle (1x2) Connector Type: SAS, Mini 2.0 Number of Positions: 72 (36 x 2) Mounting Type: Through Hole, Right Angle Termination: Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Series: iPass+ HD 76867 Package: Tray Product Status: Active Connector Style: Receptacle (1x2) Connector Type: SAS, Mini 2.0 Number of Positions: 72 (36 x 2) Mounting Type: Through Hole, Right Angle Termination: Press-Fit

Manufacturer: Molex
Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Series: iPass+ HD 76867
Package: Tray
Product Status: Active
Connector Style: Receptacle (1x2)
Connector Type: SAS, Mini 2.0
Number of Positions: 72 (36 x 2)
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit

Buy Now Datasheet
Pluggable Connector Assemblies - 0768671012 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
0768671012
Pluggable Connector Assemblies 0768671012
CONN MINI 2.0 SAS RCP 1X2 72P RA

CONN MINI 2.0 SAS RCP 1X2 72P RA

Supplier's Site Datasheet
CONN MINI 2.0 SAS RCP 1X2 72P RA - 514-0768671012 - Utmel Electronic Limited
Hong Kong, China
CONN MINI 2.0 SAS RCP 1X2 72P RA
514-0768671012
CONN MINI 2.0 SAS RCP 1X2 72P RA 514-0768671012
CONN MINI 2.0 SAS RCP 1X2 72P RA

CONN MINI 2.0 SAS RCP 1X2 72P RA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 0768671012 514-0768671012
Product Name Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies Pluggable Connector Assemblies CONN MINI 2.0 SAS RCP 1X2 72P RA
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details