Molex PCB Headers 76829-0106

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1615953 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1615953
PCB Headers 1615953
Molex 76829-0106 PCB Header

Molex 76829-0106 PCB Header

Supplier's Site
PCB Headers - 1615953P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1615953P
PCB Headers 1615953P
Molex 76829-0106 PCB Header

Molex 76829-0106 PCB Header

Supplier's Site
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex - 33AC4742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex
33AC4742
Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex 33AC4742
CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76829-0106 1615953 1615953P 33AC4742
Product Name PCB Headers PCB Headers Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details