Molex Mega-Fit Vt Dr Th Hdr Tin 12Ckt Rohs Compliant Molex 76829-0012

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mega-Fit Vt Dr Th Hdr Tin 12Ckt Rohs Compliant Molex - 78AC2218 - Newark, An Avnet Company
Chicago, IL, United States
Mega-Fit Vt Dr Th Hdr Tin 12Ckt Rohs Compliant Molex
78AC2218
Mega-Fit Vt Dr Th Hdr Tin 12Ckt Rohs Compliant Molex 78AC2218
Mega-Fit VT DR TH HDR TIN 12CKT RoHS Compliant: Yes

Mega-Fit VT DR TH HDR TIN 12CKT RoHS Compliant: Yes

Supplier's Site
Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Molex - 66Y6636 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Molex
66Y6636
Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Molex 66Y6636
CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76829-0012 78AC2218 66Y6636
Product Name Mega-Fit Vt Dr Th Hdr Tin 12Ckt Rohs Compliant Molex Connector, Header, 12Pos, 2Row, 5.7Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6883 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details