Molex Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex 76829-0010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex - 66Y6635 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex
66Y6635
Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex 66Y6635
CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 76829-0010 66Y6635
Product Name Connector, Header, 10Pos, 2Row, 5.7Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details