Molex Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex 76829-0008

Description
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex - 72Y9466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex
72Y9466
Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex 72Y9466
CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 5.7MM; Pitch Spacing:5.7mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Mega-Fit 76829 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y9466
Product Name Connector, Header, 8Pos, 2Row, 5.7Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
Headers & Wire Housings - G125-FS15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details