MEGA-FIT DUAL ROW VERTICAL H EADER TIN 6CKT
Connector
CONNECTOR, HEADER, 6POS, 2ROW, 5.7MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mega-Fit 76829 Series RoHS Compliant: Yes
Mega-Fit VT DR TH HDR TIN 6CKT
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76829-0006 | 76829-0006 | 2649869 | 66Y6633 | 78AC2215 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | Connector, Header, 6Pos, 2Row, 5.7Mm; Connector Systems Molex | Mega-Fit Vt Dr Th Hdr Tin 6Ckt Molex | |
| Geometry | Straight |